Switching Power Supply, 85 to 132 VAC Input Voltage
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 70161483 |
| Product Name | Power Supply; 85 to 132 VAC; 5 V @ 1.5 A; 12 V @ 2.0 A; 2.0 A Current, Output 2 |
| Type | DC Power Supply |
| Technology | Linear Power Supply |
| Form Factor | Open Frame |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| DC Output Voltage | 5.0 to 12.0 volts |