Cosel U.S.A., Inc. Power Supply, Single Output; 85 to 132 VAC, 110 to 170 VDC; 5 V; 5 A; R Series R25A-5-N

Description
R Series, 47 to 440 Hz Input Frequency, Single Output Power Supplies Designed for High Reliability, Small Size. High Quality — Field Failure Rate Less Than 0.012% Standard Input: AC 85 ~ 132 N Denotes Covered Unit Built-In ±10% Adjustable Output Voltage Potentiometer Fully Regulated, Fully Isolated Input/Output Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A) In-rush Current, Over-current and Over-voltage Protection Circuitry Remote Sensing R100 and R150 Models UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U) K Series — Two-Year Warranty; R-Series — Three-Year Warranty Also Available without Cover
Description
R Series, 47 to 440 Hz Input Frequency, Single Output Power Supplies Designed for High Reliability, Small Size. High Quality — Field Failure Rate Less Than 0.012% Standard Input: AC 85 ~ 132 N Denotes Covered Unit Built-In ±10% Adjustable Output Voltage Potentiometer Fully Regulated, Fully Isolated Input/Output Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A) In-rush Current, Over-current and Over-voltage Protection Circuitry Remote Sensing R100 and R150 Models UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U) K Series — Two-Year Warranty; R-Series — Three-Year Warranty Also Available without Cover

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single Output; 85 to 132 VAC, 110 to 170 VDC; 5 V; 5 A; R Series - 70161735 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 85 to 132 VAC, 110 to 170 VDC; 5 V; 5 A; R Series
70161735
Power Supply, Single Output; 85 to 132 VAC, 110 to 170 VDC; 5 V; 5 A; R Series 70161735
R Series, 47 to 440 Hz Input Frequency, Single Output Power Supplies Designed for High Reliability, Small Size. High Quality — Field Failure Rate Less Than 0.012% Standard Input: AC 85 ~ 132 N Denotes Covered Unit Built-In ±10% Adjustable Output Voltage Potentiometer Fully Regulated, Fully Isolated Input/Output Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A) In-rush Current, Over-current and Over-voltage Protection Circuitry Remote Sensing R100 and R150 Models UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U) K Series — Two-Year Warranty; R-Series — Three-Year Warranty Also Available without Cover

R Series, 47 to 440 Hz Input Frequency, Single Output Power Supplies
Designed for High Reliability, Small Size.

  • High Quality — Field Failure Rate Less Than 0.012%
  • Standard Input: AC 85 ~ 132
  • N Denotes Covered Unit
  • Built-In ±10% Adjustable Output Voltage Potentiometer
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A)
  • In-rush Current, Over-current and Over-voltage Protection Circuitry
  • Remote Sensing R100 and R150 Models
  • UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U)
  • K Series — Two-Year Warranty; R-Series — Three-Year Warranty
  • Also Available without Cover
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161735
Product Name Power Supply, Single Output; 85 to 132 VAC, 110 to 170 VDC; 5 V; 5 A; R Series
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details