Cosel U.S.A., Inc. Power Supply, Single Output; 85 to 132 VAC, 110 to 170 VDC; 5 V; 3 A; R Series R15A-5-N

Description
R Series, 47 to 440 Hz Input Frequency, Single Output Power Supplies Designed for High Reliability, Small Size. High Quality — Field Failure Rate Less Than 0.012% Standard Input: AC 85 ~ 132 N Denotes Covered Unit Built-In ±10% Adjustable Output Voltage Potentiometer Fully Regulated, Fully Isolated Input/Output Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A) In-rush Current, Over-current and Over-voltage Protection Circuitry Remote Sensing R100 and R150 Models UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U) K Series — Two-Year Warranty; R-Series — Three-Year Warranty Also Available without Cover
Description
R Series, 47 to 440 Hz Input Frequency, Single Output Power Supplies Designed for High Reliability, Small Size. High Quality — Field Failure Rate Less Than 0.012% Standard Input: AC 85 ~ 132 N Denotes Covered Unit Built-In ±10% Adjustable Output Voltage Potentiometer Fully Regulated, Fully Isolated Input/Output Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A) In-rush Current, Over-current and Over-voltage Protection Circuitry Remote Sensing R100 and R150 Models UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U) K Series — Two-Year Warranty; R-Series — Three-Year Warranty Also Available without Cover

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single Output; 85 to 132 VAC, 110 to 170 VDC; 5 V; 3 A; R Series - 70161661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 85 to 132 VAC, 110 to 170 VDC; 5 V; 3 A; R Series
70161661
Power Supply, Single Output; 85 to 132 VAC, 110 to 170 VDC; 5 V; 3 A; R Series 70161661
R Series, 47 to 440 Hz Input Frequency, Single Output Power Supplies Designed for High Reliability, Small Size. High Quality — Field Failure Rate Less Than 0.012% Standard Input: AC 85 ~ 132 N Denotes Covered Unit Built-In ±10% Adjustable Output Voltage Potentiometer Fully Regulated, Fully Isolated Input/Output Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A) In-rush Current, Over-current and Over-voltage Protection Circuitry Remote Sensing R100 and R150 Models UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U) K Series — Two-Year Warranty; R-Series — Three-Year Warranty Also Available without Cover

R Series, 47 to 440 Hz Input Frequency, Single Output Power Supplies
Designed for High Reliability, Small Size.

  • High Quality — Field Failure Rate Less Than 0.012%
  • Standard Input: AC 85 ~ 132
  • N Denotes Covered Unit
  • Built-In ±10% Adjustable Output Voltage Potentiometer
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A)
  • In-rush Current, Over-current and Over-voltage Protection Circuitry
  • Remote Sensing R100 and R150 Models
  • UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U)
  • K Series — Two-Year Warranty; R-Series — Three-Year Warranty
  • Also Available without Cover
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161661
Product Name Power Supply, Single Output; 85 to 132 VAC, 110 to 170 VDC; 5 V; 3 A; R Series
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data