Cosel U.S.A., Inc. Power Supply; 85 to 132 VAC/110 to 170 VDC; 15 V; 0.7 A; 10.5 W (Max.) R10A-15-N

Description
85 to 132 VAC⁄110 to 170 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply Designed for High Reliability, Small Size. High Quality — Field Failure Rate Less Than 0.012% Standard Input: AC 85 ~ 132 N Denotes Covered Unit Built-In ±10% Adjustable Output Voltage Potentiometer Fully Regulated, Fully Isolated Input/Output Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A) In-rush Current, Over-current and Over-voltage Protection Circuitry Remote Sensing R100 and R150 Models UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U) K Series — Two-Year Warranty; R-Series — Three-Year Warranty Also Available without Cover
Description
85 to 132 VAC⁄110 to 170 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply Designed for High Reliability, Small Size. High Quality — Field Failure Rate Less Than 0.012% Standard Input: AC 85 ~ 132 N Denotes Covered Unit Built-In ±10% Adjustable Output Voltage Potentiometer Fully Regulated, Fully Isolated Input/Output Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A) In-rush Current, Over-current and Over-voltage Protection Circuitry Remote Sensing R100 and R150 Models UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U) K Series — Two-Year Warranty; R-Series — Three-Year Warranty Also Available without Cover

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 132 VAC/110 to 170 VDC; 15 V; 0.7 A; 10.5 W (Max.) - 70161659 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 VAC/110 to 170 VDC; 15 V; 0.7 A; 10.5 W (Max.)
70161659
Power Supply; 85 to 132 VAC/110 to 170 VDC; 15 V; 0.7 A; 10.5 W (Max.) 70161659
85 to 132 VAC⁄110 to 170 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply Designed for High Reliability, Small Size. High Quality — Field Failure Rate Less Than 0.012% Standard Input: AC 85 ~ 132 N Denotes Covered Unit Built-In ±10% Adjustable Output Voltage Potentiometer Fully Regulated, Fully Isolated Input/Output Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A) In-rush Current, Over-current and Over-voltage Protection Circuitry Remote Sensing R100 and R150 Models UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U) K Series — Two-Year Warranty; R-Series — Three-Year Warranty Also Available without Cover

85 to 132 VAC⁄110 to 170 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply
Designed for High Reliability, Small Size.

  • High Quality — Field Failure Rate Less Than 0.012%
  • Standard Input: AC 85 ~ 132
  • N Denotes Covered Unit
  • Built-In ±10% Adjustable Output Voltage Potentiometer
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A)
  • In-rush Current, Over-current and Over-voltage Protection Circuitry
  • Remote Sensing R100 and R150 Models
  • UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U)
  • K Series — Two-Year Warranty; R-Series — Three-Year Warranty
  • Also Available without Cover
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161659
Product Name Power Supply; 85 to 132 VAC/110 to 170 VDC; 15 V; 0.7 A; 10.5 W (Max.)
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-24148 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details