85 to 132 VAC⁄110 to 170 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply Designed for High Reliability, Small Size.
High Quality — Field Failure Rate Less Than 0.012%
Standard Input: AC 85 ~ 132
N Denotes Covered Unit
Built-In ±10% Adjustable Output Voltage Potentiometer
Fully Regulated, Fully Isolated Input/Output
Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A)
In-rush Current, Over-current and Over-voltage Protection Circuitry
Remote Sensing R100 and R150 Models
UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U)
K Series — Two-Year Warranty; R-Series — Three-Year Warranty
Also Available without Cover
85 to 132 VAC⁄110 to 170 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply
Designed for High Reliability, Small Size.
- High Quality — Field Failure Rate Less Than 0.012%
- Standard Input: AC 85 ~ 132
- N Denotes Covered Unit
- Built-In ±10% Adjustable Output Voltage Potentiometer
- Fully Regulated, Fully Isolated Input/Output
- Conductive Noise — Complies with FCC-B, VCCI-1 (Some K Series — FCC-A)
- In-rush Current, Over-current and Over-voltage Protection Circuitry
- Remote Sensing R100 and R150 Models
- UL and CSA Safety Approvals (UL 1950 for Type A, UL 1950 (D3) for Type U)
- K Series — Two-Year Warranty; R-Series — Three-Year Warranty
- Also Available without Cover