Cosel U.S.A., Inc. Power Supply, Switching; 30 W; 85 to 264 VAC; 0.8 A (Typ.), 0.4 A (Typ.); 5 V PMC30E-2

Description
Operating Temperature 0 to +65°C, Inrush Current 25 A (Max.), Switching Power Supply Designed for High Reliability and Compact Footprint. Chassis Mount, Compact Footprint High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 User Selectable Input: AC 85~132, 170~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated from V2 and V3 Built-In ±10% Voltage Adjustable Potentiometer on V1 Zero Minimum Load Available with Cover Option (N Option) PMC 50, 75 and 100 Conductive Noise: FCC-B UL, CSA and TüV Safety Approvals, CE Marked Three-Year Warranty Wiring Harnesses Available on Bottom of Page
Description
Operating Temperature 0 to +65°C, Inrush Current 25 A (Max.), Switching Power Supply Designed for High Reliability and Compact Footprint. Chassis Mount, Compact Footprint High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 User Selectable Input: AC 85~132, 170~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated from V2 and V3 Built-In ±10% Voltage Adjustable Potentiometer on V1 Zero Minimum Load Available with Cover Option (N Option) PMC 50, 75 and 100 Conductive Noise: FCC-B UL, CSA and TüV Safety Approvals, CE Marked Three-Year Warranty Wiring Harnesses Available on Bottom of Page

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 30 W; 85 to 264 VAC; 0.8 A (Typ.), 0.4 A (Typ.); 5 V - 70161505 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 30 W; 85 to 264 VAC; 0.8 A (Typ.), 0.4 A (Typ.); 5 V
70161505
Power Supply, Switching; 30 W; 85 to 264 VAC; 0.8 A (Typ.), 0.4 A (Typ.); 5 V 70161505
Operating Temperature 0 to +65°C, Inrush Current 25 A (Max.), Switching Power Supply Designed for High Reliability and Compact Footprint. Chassis Mount, Compact Footprint High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 User Selectable Input: AC 85~132, 170~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated from V2 and V3 Built-In ±10% Voltage Adjustable Potentiometer on V1 Zero Minimum Load Available with Cover Option (N Option) PMC 50, 75 and 100 Conductive Noise: FCC-B UL, CSA and TüV Safety Approvals, CE Marked Three-Year Warranty Wiring Harnesses Available on Bottom of Page

Operating Temperature 0 to +65°C, Inrush Current 25 A (Max.), Switching Power Supply
Designed for High Reliability and Compact Footprint.

  • Chassis Mount, Compact Footprint
  • High Quality — Field Failure Rate Less than 0.012%
  • Universal Input: AC 85~264
  • User Selectable Input: AC 85~132, 170~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output, V1 Isolated from V2 and V3
  • Built-In ±10% Voltage Adjustable Potentiometer on V1
  • Zero Minimum Load
  • Available with Cover Option (N Option) PMC 50, 75 and 100
  • Conductive Noise: FCC-B
  • UL, CSA and TÜV Safety Approvals, CE Marked
  • Three-Year Warranty
  • Wiring Harnesses Available on Bottom of Page
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161505
Product Name Power Supply, Switching; 30 W; 85 to 264 VAC; 0.8 A (Typ.), 0.4 A (Typ.); 5 V
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details