Cosel U.S.A., Inc. Power Supply, Switching; 15 W; 85 to 264 VAC; 0.4 A (Typ.), 0.2 A (Typ.); 5 V PMC15E-2

Description
Operating Temperature 0 to +65°C, Inrush Current 20 A (Max.), Switching Power Supply Designed for High Reliability and Compact Footprint. Chassis Mount, Compact Footprint High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 User Selectable Input: AC 85~132, 170~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated from V2 and V3 Built-In ±10% Voltage Adjustable Potentiometer on V1 Zero Minimum Load Available with Cover Option (N Option) PMC 50, 75 and 100 Conductive Noise: FCC-B UL, CSA and TüV Safety Approvals, CE Marked Three-Year Warranty Wiring Harnesses Available on Bottom of Page
Description
Operating Temperature 0 to +65°C, Inrush Current 20 A (Max.), Switching Power Supply Designed for High Reliability and Compact Footprint. Chassis Mount, Compact Footprint High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 User Selectable Input: AC 85~132, 170~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated from V2 and V3 Built-In ±10% Voltage Adjustable Potentiometer on V1 Zero Minimum Load Available with Cover Option (N Option) PMC 50, 75 and 100 Conductive Noise: FCC-B UL, CSA and TüV Safety Approvals, CE Marked Three-Year Warranty Wiring Harnesses Available on Bottom of Page

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 15 W; 85 to 264 VAC; 0.4 A (Typ.), 0.2 A (Typ.); 5 V - 70161502 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 15 W; 85 to 264 VAC; 0.4 A (Typ.), 0.2 A (Typ.); 5 V
70161502
Power Supply, Switching; 15 W; 85 to 264 VAC; 0.4 A (Typ.), 0.2 A (Typ.); 5 V 70161502
Operating Temperature 0 to +65°C, Inrush Current 20 A (Max.), Switching Power Supply Designed for High Reliability and Compact Footprint. Chassis Mount, Compact Footprint High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 User Selectable Input: AC 85~132, 170~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated from V2 and V3 Built-In ±10% Voltage Adjustable Potentiometer on V1 Zero Minimum Load Available with Cover Option (N Option) PMC 50, 75 and 100 Conductive Noise: FCC-B UL, CSA and TüV Safety Approvals, CE Marked Three-Year Warranty Wiring Harnesses Available on Bottom of Page

Operating Temperature 0 to +65°C, Inrush Current 20 A (Max.), Switching Power Supply
Designed for High Reliability and Compact Footprint.

  • Chassis Mount, Compact Footprint
  • High Quality — Field Failure Rate Less than 0.012%
  • Universal Input: AC 85~264
  • User Selectable Input: AC 85~132, 170~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output, V1 Isolated from V2 and V3
  • Built-In ±10% Voltage Adjustable Potentiometer on V1
  • Zero Minimum Load
  • Available with Cover Option (N Option) PMC 50, 75 and 100
  • Conductive Noise: FCC-B
  • UL, CSA and TÜV Safety Approvals, CE Marked
  • Three-Year Warranty
  • Wiring Harnesses Available on Bottom of Page
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161502
Product Name Power Supply, Switching; 15 W; 85 to 264 VAC; 0.4 A (Typ.), 0.2 A (Typ.); 5 V
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6971-ea-bt-20920-40-triple-4u-32190 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 40 amps
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details