Cosel U.S.A., Inc. AC DC Converters PMA30F-5

Description
Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2584-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2584-ND
AC DC Converters 1776-2584-ND
Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input

Buy Now Datasheet
POWER SUPPLY; INTERNAL; MEDICAL GRADE; SWITCHING; 30W; 5VDC; 6 AMP - 70161064 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; INTERNAL; MEDICAL GRADE; SWITCHING; 30W; 5VDC; 6 AMP
70161064
POWER SUPPLY; INTERNAL; MEDICAL GRADE; SWITCHING; 30W; 5VDC; 6 AMP 70161064
Single output power supply suitable for medical equipment. Unit type power supplie with hormonic attenuator , high efficiency variations. Medical Grade Approval - Complies with UL 60601-1 - C-UL, EN60601-1, TÜV, CE Hi Reliabllity - Failure Rate 0.01% Universial Input 85-264 VAC 50Hz/60Hz Power Factor Correction (60 W and 100 W) Low Leakage Current - 0.09 mA/0.18 mA 100 VAC/240 VAC (60/100 W) Fully Regulated Isolation Input/Output 4,000 VAC. 100% Convection Cooling - Operating Temp -10-70°C Low EMI Noise - Complies with FCC-B, VCCI-B, CISPR22-B, EN55011-B, EN55022-B Hi Efficiency and 5-Year Warranty Overvoltage, Overcurrent Protection Vertical Terminal Block and Horizontal Terminal Block Options Cover (N) Option

Single output power supply suitable for medical equipment.
Unit type power supplie with hormonic attenuator , high efficiency variations.
Medical Grade Approval - Complies with UL 60601-1 - C-UL, EN60601-1, TÜV, CE
Hi Reliabllity - Failure Rate 0.01%
Universial Input 85-264 VAC 50Hz/60Hz
Power Factor Correction (60 W and 100 W)
Low Leakage Current - 0.09 mA/0.18 mA 100 VAC/240 VAC (60/100 W)
Fully Regulated
Isolation Input/Output 4,000 VAC.
100% Convection Cooling - Operating Temp -10-70°C
Low EMI Noise - Complies with FCC-B, VCCI-B, CISPR22-B, EN55011-B, EN55022-B
Hi Efficiency and 5-Year Warranty
Overvoltage, Overcurrent Protection
Vertical Terminal Block and Horizontal Terminal Block Options
Cover (N) Option

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2584-ND 70161064
Product Name AC DC Converters POWER SUPPLY; INTERNAL; MEDICAL GRADE; SWITCHING; 30W; 5VDC; 6 AMP
Type AC/DC Converter; Medical Power Supply; 1
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details