Cosel U.S.A., Inc. AC DC Converters PMA100F-3R3

Description
Open Frame AC DC Converters 1 Output 3.3V 20A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 20A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2568-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2568-ND
AC DC Converters 1776-2568-ND
Open Frame AC DC Converters 1 Output 3.3V 20A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 20A 85 ~ 264 VAC Input

Buy Now Datasheet
POWER SUPPLY; INTERNAL; MEDICAL GRADE; SWITCHING; 66W; 3.3VDC; 20 AMP - 70161073 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; INTERNAL; MEDICAL GRADE; SWITCHING; 66W; 3.3VDC; 20 AMP
70161073
POWER SUPPLY; INTERNAL; MEDICAL GRADE; SWITCHING; 66W; 3.3VDC; 20 AMP 70161073
Single output power supply suitable for medical equipment. Unit type power supplie with hormonic attenuator , high efficiency variations. Medical Grade Approval - Complies with UL 60601-1 - C-UL, EN60601-1, TÜV, CE Hi Reliabllity - Failure Rate 0.01% Universial Input 85-264 VAC 50Hz/60Hz Power Factor Correction (60 W and 100 W) Low Leakage Current - 0.09 mA/0.18 mA 100 VAC/240 VAC (60/100 W) Fully Regulated Isolation Input/Output 4,000 VAC. 100% Convection Cooling - Operating Temp -10-70°C Low EMI Noise - Complies with FCC-B, VCCI-B, CISPR22-B, EN55011-B, EN55022-B Hi Efficiency and 5-Year Warranty Overvoltage, Overcurrent Protection Vertical Terminal Block and Horizontal Terminal Block Options Cover (N) Option

Single output power supply suitable for medical equipment.
Unit type power supplie with hormonic attenuator , high efficiency variations.
Medical Grade Approval - Complies with UL 60601-1 - C-UL, EN60601-1, TÜV, CE
Hi Reliabllity - Failure Rate 0.01%
Universial Input 85-264 VAC 50Hz/60Hz
Power Factor Correction (60 W and 100 W)
Low Leakage Current - 0.09 mA/0.18 mA 100 VAC/240 VAC (60/100 W)
Fully Regulated
Isolation Input/Output 4,000 VAC.
100% Convection Cooling - Operating Temp -10-70°C
Low EMI Noise - Complies with FCC-B, VCCI-B, CISPR22-B, EN55011-B, EN55022-B
Hi Efficiency and 5-Year Warranty
Overvoltage, Overcurrent Protection
Vertical Terminal Block and Horizontal Terminal Block Options
Cover (N) Option

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2568-ND 70161073
Product Name AC DC Converters POWER SUPPLY; INTERNAL; MEDICAL GRADE; SWITCHING; 66W; 3.3VDC; 20 AMP
Type AC/DC Converter; Medical Power Supply; 1
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - 2084-PSA-A45WM-E-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details