Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters PLA50F-15

Description
Win Source Part Number: 1355426-PLA50F-15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 34 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: PLA (50W) Package: Box Product Status: Active Base Product Number: PLA50F Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 3.90" L x 1.50" W x 3.15" H (99.1mm x 38.1mm x 80.0mm) ECCN: EAR99 Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 15V Current - Output 1: 3.5 A Efficiency: 82% Minimum Load Required: No California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355426-PLA50F-15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 34 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: PLA (50W) Package: Box Product Status: Active Base Product Number: PLA50F Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 3.90" L x 1.50" W x 3.15" H (99.1mm x 38.1mm x 80.0mm) ECCN: EAR99 Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 15V Current - Output 1: 3.5 A Efficiency: 82% Minimum Load Required: No California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1355426-PLA50F-15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1355426-PLA50F-15
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1355426-PLA50F-15
Win Source Part Number: 1355426-PLA50F-15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 34 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: PLA (50W) Package: Box Product Status: Active Base Product Number: PLA50F Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 3.90" L x 1.50" W x 3.15" H (99.1mm x 38.1mm x 80.0mm) ECCN: EAR99 Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 15V Current - Output 1: 3.5 A Efficiency: 82% Minimum Load Required: No California Prop 65: Warning Information

Win Source Part Number: 1355426-PLA50F-15
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 34 pct.
Type: Enclosed
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: PLA (50W)
Package: Box
Product Status: Active
Base Product Number: PLA50F
Mounting Type: Chassis Mount
HTSUS: 8504.40.9510
Applications: ITE (Commercial)
Size / Dimension: 3.90" L x 1.50" W x 3.15" H (99.1mm x 38.1mm x 80.0mm)
ECCN: EAR99
Number of Outputs: 1
Approval Agency: CE, cURus, TUV
Voltage - Isolation: 3 kV
Voltage - Input: 85 ~ 264 VAC
Voltage - Output 1: 15V
Current - Output 1: 3.5 A
Efficiency: 82%
Minimum Load Required: No
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1355426-PLA50F-15
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR4780JGXUMA1 - 920744-ICE3AR4780JGXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details