Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters PLA30F-5

Description
Win Source Part Number: 1338558-PLA30F-5 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PLA (30W) Type: Enclosed Package: Box Size / Dimension: 3.46" L x 1.50" W x 3.15" H (87.9mm x 38.1mm x 80.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 77% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 6 A Mfr: Cosel USA, Inc. Base Product Number: PLA30F Approval Agency: CE, cURus, TUV California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338558-PLA30F-5 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PLA (30W) Type: Enclosed Package: Box Size / Dimension: 3.46" L x 1.50" W x 3.15" H (87.9mm x 38.1mm x 80.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 77% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 6 A Mfr: Cosel USA, Inc. Base Product Number: PLA30F Approval Agency: CE, cURus, TUV California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1338558-PLA30F-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1338558-PLA30F-5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1338558-PLA30F-5
Win Source Part Number: 1338558-PLA30F-5 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PLA (30W) Type: Enclosed Package: Box Size / Dimension: 3.46" L x 1.50" W x 3.15" H (87.9mm x 38.1mm x 80.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 77% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 6 A Mfr: Cosel USA, Inc. Base Product Number: PLA30F Approval Agency: CE, cURus, TUV California Prop 65: Warning Information

Win Source Part Number: 1338558-PLA30F-5
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: PLA (30W)
Type: Enclosed
Package: Box
Size / Dimension: 3.46" L x 1.50" W x 3.15" H (87.9mm x 38.1mm x 80.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 77%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Current - Output 1: 6 A
Mfr: Cosel USA, Inc.
Base Product Number: PLA30F
Approval Agency: CE, cURus, TUV
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1338558-PLA30F-5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR3995BZ - ICE5AR3995BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details