Win Source Part Number: 1340808-PLA100F-36
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: PLA (100W)
Type: Enclosed
Package: Box
Size / Dimension: 4.29" L x 1.61" W x 3.82" H (109.0mm x 40.9mm x 97.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 89%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9520
Current - Output 1: 2.8 A
Mfr: Cosel USA, Inc.
Base Product Number: PLA100F
Approval Agency: CE, cURus, TUV
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1340808-PLA100F-36 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |