Cosel PJA600F-24 Switching Power Supply
Enclosed AC DC Converters 1 Output 24V 25A 85 ~ 264 VAC Input
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1711511 | 1776-1012-ND |
| Product Name | Switching Power Supplies | AC DC Converters |
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 24.0 volts |