Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters PJA1000F-36

Description
Win Source Part Number: 1355442-PJA1000F-36 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 70°C (With Derating) Fake Threat In the Open Market: 41 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: PJA (1000W) Package: Box Product Status: Active Features: Adjustable Output, PFC, Universal Input Base Product Number: PJA1000 Mounting Type: Chassis Mount HTSUS: 8504.40.9540 Applications: ITE (Commercial) Size / Dimension: 9.45" L x 5.91" W x 2.40" H (240.0mm x 150.1mm x 61.0mm) ECCN: EAR99 Power (Watts): 1008W Number of Outputs: 1 Approval Agency: CE, cURus, DEMKO Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 36V Current - Output 1: 28 A Efficiency: 88% California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355442-PJA1000F-36 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 70°C (With Derating) Fake Threat In the Open Market: 41 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: PJA (1000W) Package: Box Product Status: Active Features: Adjustable Output, PFC, Universal Input Base Product Number: PJA1000 Mounting Type: Chassis Mount HTSUS: 8504.40.9540 Applications: ITE (Commercial) Size / Dimension: 9.45" L x 5.91" W x 2.40" H (240.0mm x 150.1mm x 61.0mm) ECCN: EAR99 Power (Watts): 1008W Number of Outputs: 1 Approval Agency: CE, cURus, DEMKO Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 36V Current - Output 1: 28 A Efficiency: 88% California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1355442-PJA1000F-36 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1355442-PJA1000F-36
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1355442-PJA1000F-36
Win Source Part Number: 1355442-PJA1000F-36 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 70°C (With Derating) Fake Threat In the Open Market: 41 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: PJA (1000W) Package: Box Product Status: Active Features: Adjustable Output, PFC, Universal Input Base Product Number: PJA1000 Mounting Type: Chassis Mount HTSUS: 8504.40.9540 Applications: ITE (Commercial) Size / Dimension: 9.45" L x 5.91" W x 2.40" H (240.0mm x 150.1mm x 61.0mm) ECCN: EAR99 Power (Watts): 1008W Number of Outputs: 1 Approval Agency: CE, cURus, DEMKO Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 36V Current - Output 1: 28 A Efficiency: 88% California Prop 65: Warning Information

Win Source Part Number: 1355442-PJA1000F-36
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 41 pct.
Type: Enclosed
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: PJA (1000W)
Package: Box
Product Status: Active
Features: Adjustable Output, PFC, Universal Input
Base Product Number: PJA1000
Mounting Type: Chassis Mount
HTSUS: 8504.40.9540
Applications: ITE (Commercial)
Size / Dimension: 9.45" L x 5.91" W x 2.40" H (240.0mm x 150.1mm x 61.0mm)
ECCN: EAR99
Power (Watts): 1008W
Number of Outputs: 1
Approval Agency: CE, cURus, DEMKO
Voltage - Isolation: 3 kV
Voltage - Input: 85 ~ 264 VAC
Voltage - Output 1: 36V
Current - Output 1: 28 A
Efficiency: 88%
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1355442-PJA1000F-36
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS03G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.80E-4 amps
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details