Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters PCA600F-24-TP2

Description
Win Source Part Number: 980872-PCA600F-24-TP 2 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: PCA (600W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 648W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C Dimension: 5.98" L x 3.50" W x 1.61" H (152.0mm x 89.0mm x 41.0mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 27 A Mfr: Cosel USA, Inc. Other Names: 1776-3641 Base Product Number: PCA600F Approval Agency: CE, CSA, cURus, D-Mark, UL Standard Number: 60601-1; 60950-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 980872-PCA600F-24-TP 2 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: PCA (600W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 648W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C Dimension: 5.98" L x 3.50" W x 1.61" H (152.0mm x 89.0mm x 41.0mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 27 A Mfr: Cosel USA, Inc. Other Names: 1776-3641 Base Product Number: PCA600F Approval Agency: CE, CSA, cURus, D-Mark, UL Standard Number: 60601-1; 60950-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 980872-PCA600F-24-TP2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
980872-PCA600F-24-TP2
Power Supplies - External/Internal (Off-Board) - AC DC Converters 980872-PCA600F-24-TP2
Win Source Part Number: 980872-PCA600F-24-TP 2 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: PCA (600W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 648W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C Dimension: 5.98" L x 3.50" W x 1.61" H (152.0mm x 89.0mm x 41.0mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 27 A Mfr: Cosel USA, Inc. Other Names: 1776-3641 Base Product Number: PCA600F Approval Agency: CE, CSA, cURus, D-Mark, UL Standard Number: 60601-1; 60950-1; 62368-1

Win Source Part Number: 980872-PCA600F-24-TP2
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: PCA (600W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Box
Applications: ITE (Commercial), Medical
Standard Package: 1
Power (Watts): 648W
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 93%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 5.98" L x 3.50" W x 1.61" H (152.0mm x 89.0mm x 41.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9540
Current - Output 1: 27 A
Mfr: Cosel USA, Inc.
Other Names: 1776-3641
Base Product Number: PCA600F
Approval Agency: CE, CSA, cURus, D-Mark, UL
Standard Number: 60601-1; 60950-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 980872-PCA600F-24-TP2
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5QR1070AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 25.5 volts
Output Power 48 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details