Win Source Part Number: 1340456-PBA600F-48
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: PBA (600W)
Type: Enclosed
Features: DC Input Capable, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 600W
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 83%
Minimum Load Required: No
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9530
Current - Output 1: 13 A
Mfr: Cosel USA, Inc.
Base Product Number: PBA600
Approval Agency: CE, cURus, TUV
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1340456-PBA600F-48 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |