Alternative Parts (Cross-Reference): Cross
Manufacturer: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: PBA (50W)
Package: Box
Product Status: Active
Type: Enclosed
Voltage - Input: 85 ~ 264 VAC
Applications: ITE (Commercial)
Efficiency: 82%
Features: DC Input Capable, Universal Input
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | AC DC Converters - PBA50F-5-N |
| Package Type | Other; Box |