Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters PBA50F-12-N1

Description
Win Source Part Number: 1351006-PBA50F-12-N1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PBA (50W) Type: Enclosed Package: Box Size / Dimension: 4.72" L x 1.22" W x 3.23" H (119.9mm x 31.0mm x 82.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 71°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 4.3 A Mfr: Cosel USA, Inc. Base Product Number: PBA50 Approval Agency: CE, cURus, TUV California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1351006-PBA50F-12-N1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PBA (50W) Type: Enclosed Package: Box Size / Dimension: 4.72" L x 1.22" W x 3.23" H (119.9mm x 31.0mm x 82.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 71°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 4.3 A Mfr: Cosel USA, Inc. Base Product Number: PBA50 Approval Agency: CE, cURus, TUV California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1351006-PBA50F-12-N1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1351006-PBA50F-12-N1
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1351006-PBA50F-12-N1
Win Source Part Number: 1351006-PBA50F-12-N1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PBA (50W) Type: Enclosed Package: Box Size / Dimension: 4.72" L x 1.22" W x 3.23" H (119.9mm x 31.0mm x 82.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 71°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 4.3 A Mfr: Cosel USA, Inc. Base Product Number: PBA50 Approval Agency: CE, cURus, TUV California Prop 65: Warning Information

Win Source Part Number: 1351006-PBA50F-12-N1
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: PBA (50W)
Type: Enclosed
Package: Box
Size / Dimension: 4.72" L x 1.22" W x 3.23" H (119.9mm x 31.0mm x 82.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 82%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 71°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Current - Output 1: 4.3 A
Mfr: Cosel USA, Inc.
Base Product Number: PBA50
Approval Agency: CE, cURus, TUV
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1351006-PBA50F-12-N1
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3B3565PBKSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-220
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RQLDTU - 919406-FSQ0765RQLDTU - Win Source Electronics
Specs
Package Type Other; Bulk
Operating Temperature -25 to 85 C (-13 to 185 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details