Cosel U.S.A., Inc. AC DC Converters PBA30F-12

Description
Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1484-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1484-ND
AC DC Converters 1776-1484-ND
Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 100901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
100901
Switching Power Supplies 100901
Cosel PBA30F-12 Switching Power Supply

Cosel PBA30F-12 Switching Power Supply

Supplier's Site
Power Supply, 12 Volts, 2.5 Volts - 70160924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 12 Volts, 2.5 Volts
70160924
Power Supply, 12 Volts, 2.5 Volts 70160924
40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1484-ND 100901 70160924
Product Name AC DC Converters Switching Power Supplies Power Supply, 12 Volts, 2.5 Volts
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details