Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) AC DC Converters PBA300F-48

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: PBA (300W) Package: Box Product Status: Active Type: Enclosed Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 48V Applications: ITE (Commercial)
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: PBA (300W) Package: Box Product Status: Active Type: Enclosed Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 48V Applications: ITE (Commercial)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBA series of external/internal AC DC converters from Win Source Electronics offers a range of power supplies suitable for various applications. These converters feature a universal input voltage range of 85 to 264 VAC, with specific models accommodating three-phase input. The series includes options with output wattages from 10W to 1500W, providing flexibility for different power requirements. Key specifications include high efficiency achieved through synchronous rectification technology, with typical efficiencies ranging from 74% to 77% depending on the model and input voltage. The converters are designed with safety features such as overcurrent protection (OCP) and overvoltage protection (OVP), ensuring reliable operation. They also comply with multiple safety and EMI regulations, including UL60950-1 and EN62368-1, making them suitable for commercial and industrial applications. The PBA series supports parallel operation for increased power capacity and redundancy, and includes features like remote ON/OFF control and fan alarms in higher wattage models. The compact design, with dimensions of approximately 31x78x68 mm and a weight of 150g, allows for easy integration into various systems. Overall, these power supplies are a solid choice for engineers seeking reliable and efficient AC DC conversion solutions.

Datasheet Summary
Powered by GS/AI

The PBA series of external/internal AC DC converters from Win Source Electronics offers a range of power supplies suitable for various applications. These converters feature a universal input voltage range of 85 to 264 VAC, with specific models accommodating three-phase input. The series includes options with output wattages from 10W to 1500W, providing flexibility for different power requirements. Key specifications include high efficiency achieved through synchronous rectification technology, with typical efficiencies ranging from 74% to 77% depending on the model and input voltage. The converters are designed with safety features such as overcurrent protection (OCP) and overvoltage protection (OVP), ensuring reliable operation. They also comply with multiple safety and EMI regulations, including UL60950-1 and EN62368-1, making them suitable for commercial and industrial applications. The PBA series supports parallel operation for increased power capacity and redundancy, and includes features like remote ON/OFF control and fan alarms in higher wattage models. The compact design, with dimensions of approximately 31x78x68 mm and a weight of 150g, allows for easy integration into various systems. Overall, these power supplies are a solid choice for engineers seeking reliable and efficient AC DC conversion solutions.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) AC DC Converters
Power Supplies - External/Internal (Off-Board) AC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: PBA (300W) Package: Box Product Status: Active Type: Enclosed Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 48V Applications: ITE (Commercial)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Cosel USA, Inc.
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: PBA (300W)
Package: Box
Product Status: Active
Type: Enclosed
Voltage - Input: 85 ~ 264 VAC
Voltage - Output 1: 48V
Applications: ITE (Commercial)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11682SPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Non-isolated AC/DC Converter - BP5038A - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP6
Output Voltage 12 volts
Input Voltage 113 to 170 volts
View Details