Cosel PBA300F-48 Switching Power Supply
Enclosed AC DC Converters 1 Output 48V 7A 85 ~ 264 VAC Input
Switching Power Supplies
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 101986 | 1776-1482-ND | 70160740 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply; 48 V; 7 A @ 100 V; 85 to 264; 300 mV (Max.); 192 mV (Max.) |
| Operating Temperature | -20 C (-4 F) | -20 to 71 C (-4 to 160 F) | |
| Regulatory Compliance | RoHS Compliant | ||
| DC Output Voltage | 48.0 volts | 48.0 volts | |
| Number of Outputs | 1 # | 1 # | |
| Type | AC/DC Converter; 1 | DC Power Supply |