Cosel U.S.A., Inc. AC DC Converters PBA1500F-5

Description
Enclosed AC DC Converters 1 Output 5V 300A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 300A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2541-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2541-ND
AC DC Converters 1776-2541-ND
Enclosed AC DC Converters 1 Output 5V 300A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 300A 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 101897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
101897
Switching Power Supplies 101897
Cosel PBA1500F-5 Switching Power Supply

Cosel PBA1500F-5 Switching Power Supply

Supplier's Site
Power Supply; 5 V; 300 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 Hz - 70160751 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 5 V; 300 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 Hz
70160751
Power Supply; 5 V; 300 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 Hz 70160751
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2541-ND 101897 70160751
Product Name AC DC Converters Switching Power Supplies Power Supply; 5 V; 300 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 Hz
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 71 C (-4 to 160 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Switching Power Supplies - 1227739 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details