Cosel U.S.A., Inc. AC DC Converters PBA1500F-15

Description
Enclosed AC DC Converters 1 Output 15V 100A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 100A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2009-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2009-ND
AC DC Converters 1776-2009-ND
Enclosed AC DC Converters 1 Output 15V 100A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 100A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 15 V; 100 A; 85 to 264 VAC/120 to 370 VDC; 120 mV (Max.) - 70160753 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 15 V; 100 A; 85 to 264 VAC/120 to 370 VDC; 120 mV (Max.)
70160753
Power Supply; 15 V; 100 A; 85 to 264 VAC/120 to 370 VDC; 120 mV (Max.) 70160753
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2009-ND 70160753
Product Name AC DC Converters Power Supply; 15 V; 100 A; 85 to 264 VAC/120 to 370 VDC; 120 mV (Max.)
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 71 C (-4 to 160 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Applications Commercial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Bench Power Supplies - 1233827 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
DC Output Current 10 amps
View Details