Cosel U.S.A., Inc. AC DC Converters PBA1500F-12

Description
Enclosed AC DC Converters 1 Output 12V 125A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 125A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1453-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1453-ND
AC DC Converters 1776-1453-ND
Enclosed AC DC Converters 1 Output 12V 125A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 125A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 12 V; 125 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.) - 70160752 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 12 V; 125 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.)
70160752
Power Supply; 12 V; 125 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.) 70160752
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1453-ND 70160752
Product Name AC DC Converters Power Supply; 12 V; 125 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.)
Type AC/DC Converter; 1 DC Power Supply
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Applications Commercial
Features Power Factor Correction
Operating Temperature -20 to 71 C (-4 to 160 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 114084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
Number of Outputs 3 #
View Details