Cosel U.S.A., Inc. AC DC Converters PBA10F-5

Description
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1451-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1451-ND
AC DC Converters 1776-1451-ND
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 100800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
100800
Switching Power Supplies 100800
Cosel PBA10F-5 Switching Power Supply

Cosel PBA10F-5 Switching Power Supply

Supplier's Site
Power Supply, 5 Volts, 2 Amps - 70160917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 5 Volts, 2 Amps
70160917
Power Supply, 5 Volts, 2 Amps 70160917
40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1451-ND 100800 70160917
Product Name AC DC Converters Switching Power Supplies Power Supply, 5 Volts, 2 Amps
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details