Cosel U.S.A., Inc. AC DC Converters PBA100F-12

Description
Open Frame AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1435-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1435-ND
AC DC Converters 1776-1435-ND
Open Frame AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 100759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
100759
Switching Power Supplies 100759
Cosel PBA100F-12 Switching Power Supply

Cosel PBA100F-12 Switching Power Supply

Supplier's Site
Power Supply; 12 V; 8.5 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz - 70160727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 12 V; 8.5 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz
70160727
Power Supply; 12 V; 8.5 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz 70160727
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1435-ND 100759 70160727
Product Name AC DC Converters Switching Power Supplies Power Supply; 12 V; 8.5 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Operating Temperature -10 C (14 F) -10 to 71 C (14 to 160 F)
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details