Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters PBA1000F-15

Description
Win Source Part Number: 1348810-PBA1000F-15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PBA (1000W) Type: Enclosed Package: Box Size / Dimension: 9.45" L x 5.91" W x 2.40" H (240.0mm x 150.1mm x 61.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 70 A Mfr: Cosel USA, Inc. Base Product Number: PBA1000 Approval Agency: CE, cURus, TUV California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1348810-PBA1000F-15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PBA (1000W) Type: Enclosed Package: Box Size / Dimension: 9.45" L x 5.91" W x 2.40" H (240.0mm x 150.1mm x 61.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 70 A Mfr: Cosel USA, Inc. Base Product Number: PBA1000 Approval Agency: CE, cURus, TUV California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1348810-PBA1000F-15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1348810-PBA1000F-15
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1348810-PBA1000F-15
Win Source Part Number: 1348810-PBA1000F-15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: PBA (1000W) Type: Enclosed Package: Box Size / Dimension: 9.45" L x 5.91" W x 2.40" H (240.0mm x 150.1mm x 61.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 70 A Mfr: Cosel USA, Inc. Base Product Number: PBA1000 Approval Agency: CE, cURus, TUV California Prop 65: Warning Information

Win Source Part Number: 1348810-PBA1000F-15
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: PBA (1000W)
Type: Enclosed
Package: Box
Size / Dimension: 9.45" L x 5.91" W x 2.40" H (240.0mm x 150.1mm x 61.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 84%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9540
Current - Output 1: 70 A
Mfr: Cosel USA, Inc.
Base Product Number: PBA1000
Approval Agency: CE, cURus, TUV
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1348810-PBA1000F-15
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5AR0680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 40 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details