Cosel U.S.A., Inc. Power Supply; 12 V; 53 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.); 50/60 Hz PAA600F-12

Description
Switching Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal Input: 85 ~ 264 V Power Factor Correction: 0.95 to 0.99 Depending on Model Internal Fan 300 to 600 Watt Models ±10% Internal Output Adjustable Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage and Over-Current Protection Circuitry Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models Parallel Operation/ Master-Slave Operation Conductive Noise: FCC-B, VFG243/91, VCCI-2 UL, CSA, TüV Safety Approvals, CE Mark Three-Year Warranty
Description
Switching Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal Input: 85 ~ 264 V Power Factor Correction: 0.95 to 0.99 Depending on Model Internal Fan 300 to 600 Watt Models ±10% Internal Output Adjustable Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage and Over-Current Protection Circuitry Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models Parallel Operation/ Master-Slave Operation Conductive Noise: FCC-B, VFG243/91, VCCI-2 UL, CSA, TüV Safety Approvals, CE Mark Three-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 12 V; 53 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.); 50/60 Hz - 70160780 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 12 V; 53 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.); 50/60 Hz
70160780
Power Supply; 12 V; 53 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.); 50/60 Hz 70160780
Switching Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal Input: 85 ~ 264 V Power Factor Correction: 0.95 to 0.99 Depending on Model Internal Fan 300 to 600 Watt Models ±10% Internal Output Adjustable Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage and Over-Current Protection Circuitry Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models Parallel Operation/ Master-Slave Operation Conductive Noise: FCC-B, VFG243/91, VCCI-2 UL, CSA, TüV Safety Approvals, CE Mark Three-Year Warranty

Switching Power Supplies

  • High Quality — Field Failure Rate Less than 0.012%
  • Universal Input: 85 ~ 264 V
  • Power Factor Correction: 0.95 to 0.99 Depending on Model
  • Internal Fan 300 to 600 Watt Models
  • ±10% Internal Output Adjustable Potentiometer
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models
  • Parallel Operation/ Master-Slave Operation
  • Conductive Noise: FCC-B, VFG243/91, VCCI-2
  • UL, CSA, TÜV Safety Approvals, CE Mark
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70160780
Product Name Power Supply; 12 V; 53 A; 85 to 264 VAC/120 to 370 VDC; 100 mV (Max.); 50/60 Hz
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details