Cosel U.S.A., Inc. Power Supply PAA150F-24-N

Description
COSEL Power Supplies PAA150F-24-N
Description
COSEL Power Supplies PAA150F-24-N

Suppliers

Company
Product
Description
Supplier Links
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
COSEL Power Supplies PAA150F-24-N

COSEL Power Supplies PAA150F-24-N

Supplier's Site
Power Supply; 24 V; 6.5 A; 85 to 264; 150 mV (Max.); 96 mV (Max.); 50/60 Hz - 70161637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 6.5 A; 85 to 264; 150 mV (Max.); 96 mV (Max.); 50/60 Hz
70161637
Power Supply; 24 V; 6.5 A; 85 to 264; 150 mV (Max.); 96 mV (Max.); 50/60 Hz 70161637
Switching Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal Input: 85 ~ 264 V Power Factor Correction: 0.95 to 0.99 Depending on Model Internal Fan 300 to 600 Watt Models ±10% Internal Output Adjustable Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage and Over-Current Protection Circuitry Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models Parallel Operation/ Master-Slave Operation Conductive Noise: FCC-B, VFG243/91, VCCI-2 UL, CSA, TüV Safety Approvals, CE Mark Three-Year Warranty

Switching Power Supplies

  • High Quality — Field Failure Rate Less than 0.012%
  • Universal Input: 85 ~ 264 V
  • Power Factor Correction: 0.95 to 0.99 Depending on Model
  • Internal Fan 300 to 600 Watt Models
  • ±10% Internal Output Adjustable Potentiometer
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models
  • Parallel Operation/ Master-Slave Operation
  • Conductive Noise: FCC-B, VFG243/91, VCCI-2
  • UL, CSA, TÜV Safety Approvals, CE Mark
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 70161637
Product Name Power Supply Power Supply; 24 V; 6.5 A; 85 to 264; 150 mV (Max.); 96 mV (Max.); 50/60 Hz
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Power Supply - 343177 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Output Voltage 264.0 volts
DC Output Voltage 12.0 volts
View Details
Plug-in - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Applications Instrumentation
View Details