Cosel U.S.A., Inc. Power Supply; 12 V; 13 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz PAA150F-12-N

Description
Switching Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal Input: 85 ~ 264 V Power Factor Correction: 0.95 to 0.99 Depending on Model Internal Fan 300 to 600 Watt Models ±10% Internal Output Adjustable Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage and Over-Current Protection Circuitry Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models Parallel Operation/ Master-Slave Operation Conductive Noise: FCC-B, VFG243/91, VCCI-2 UL, CSA, TüV Safety Approvals, CE Mark Three-Year Warranty
Description
Switching Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal Input: 85 ~ 264 V Power Factor Correction: 0.95 to 0.99 Depending on Model Internal Fan 300 to 600 Watt Models ±10% Internal Output Adjustable Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage and Over-Current Protection Circuitry Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models Parallel Operation/ Master-Slave Operation Conductive Noise: FCC-B, VFG243/91, VCCI-2 UL, CSA, TüV Safety Approvals, CE Mark Three-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 12 V; 13 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz - 70161636 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 12 V; 13 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz
70161636
Power Supply; 12 V; 13 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz 70161636
Switching Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal Input: 85 ~ 264 V Power Factor Correction: 0.95 to 0.99 Depending on Model Internal Fan 300 to 600 Watt Models ±10% Internal Output Adjustable Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage and Over-Current Protection Circuitry Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models Parallel Operation/ Master-Slave Operation Conductive Noise: FCC-B, VFG243/91, VCCI-2 UL, CSA, TüV Safety Approvals, CE Mark Three-Year Warranty

Switching Power Supplies

  • High Quality — Field Failure Rate Less than 0.012%
  • Universal Input: 85 ~ 264 V
  • Power Factor Correction: 0.95 to 0.99 Depending on Model
  • Internal Fan 300 to 600 Watt Models
  • ±10% Internal Output Adjustable Potentiometer
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models
  • Parallel Operation/ Master-Slave Operation
  • Conductive Noise: FCC-B, VFG243/91, VCCI-2
  • UL, CSA, TÜV Safety Approvals, CE Mark
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161636
Product Name Power Supply; 12 V; 13 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6921-ea-pul-10500-180-4u-wc-32140 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Plug-in - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details