Cosel U.S.A., Inc. Power Supply P50E-5-N

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, P SERIES, 50 WATT, 5 VDC OUTPUT, 10 AMP, WITH COVER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, P SERIES, 50 WATT, 5 VDC OUTPUT, 10 AMP, WITH COVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 24167048 - Radwell International
Willingboro, NJ, United States
Power Supply
24167048
Power Supply 24167048
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, P SERIES, 50 WATT, 5 VDC OUTPUT, 10 AMP, WITH COVER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, P SERIES, 50 WATT, 5 VDC OUTPUT, 10 AMP, WITH COVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 5 V; 10; 47 to 440 Hz - 70161494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 5 V; 10; 47 to 440 Hz
70161494
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 5 V; 10; 47 to 440 Hz 70161494
P50E Power Supply, 47 to 440 Hz Frequency -10 to +65 °C operating temperature range -10 to +65 °C operating temperature range.

P50E Power Supply, 47 to 440 Hz Frequency

  • -10 to +65 °C operating temperature range
    -10 to +65 °C operating temperature range.
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 24167048 70161494
Product Name Power Supply Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 5 V; 10; 47 to 440 Hz
DC Output Voltage 5.0 volts 5.0 volts
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature -10 to 65 C (14 to 149 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply XLS 120 W Power Supply - 1606-XLS120E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
2 suppliers