Cosel U.S.A., Inc. Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 12 V; 4.2; 47 to 440 Hz P50E-12-N

Description
P50E Power Supply, 47 to 440 Hz Frequency -10 to +65 °C operating temperature range -10 to +65 °C operating temperature range.
Description
P50E Power Supply, 47 to 440 Hz Frequency -10 to +65 °C operating temperature range -10 to +65 °C operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 12 V; 4.2; 47 to 440 Hz - 70161495 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 12 V; 4.2; 47 to 440 Hz
70161495
Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 12 V; 4.2; 47 to 440 Hz 70161495
P50E Power Supply, 47 to 440 Hz Frequency -10 to +65 °C operating temperature range -10 to +65 °C operating temperature range.

P50E Power Supply, 47 to 440 Hz Frequency

  • -10 to +65 °C operating temperature range
    -10 to +65 °C operating temperature range.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161495
Product Name Power Supply; 85 to 132 VAC/170 to 264 VAC (1-Phase); 12 V; 4.2; 47 to 440 Hz
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature -10 to 65 C (14 to 149 F)
DC Output Voltage 12.0 volts
DC Output Current 4.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 202A-6KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W Single Phase Single Output Low Profile Power Supplies - PS-12024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers