Cosel U.S.A., Inc. Power Supply; 85 to 264 VAC/110 to 370 VDC; 5 V; 6; 30 W (Max.); 47 to 440 Hz P30E-5-N

Description
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover
Description
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 264 VAC/110 to 370 VDC; 5 V; 6; 30 W (Max.); 47 to 440 Hz - 70161489 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC/110 to 370 VDC; 5 V; 6; 30 W (Max.); 47 to 440 Hz
70161489
Power Supply; 85 to 264 VAC/110 to 370 VDC; 5 V; 6; 30 W (Max.); 47 to 440 Hz 70161489
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover

85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply

  • High Quality — Field Failure Rate Less than 0.012%
  • Universal and User Selectable Input AC 85~264, AC 85~132/170~2
  • N Denotes Covered Unit
  • Built-In ±10% Output Voltage Adjusting Potentiometer
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Overcurrent and Overvoltage Protection Circuitry
  • Remote Sensing P100 and P150 Models
  • Conductive Noise — FCC-B, FCC-A Depending on Model
  • UL, CSA Safety Approvals
  • Three-Year Warranty
  • Also Available without Cover
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161489
Product Name Power Supply; 85 to 264 VAC/110 to 370 VDC; 5 V; 6; 30 W (Max.); 47 to 440 Hz
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature -10 to 65 C (14 to 149 F)
DC Output Voltage 5.0 volts
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1242181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details