Cosel U.S.A., Inc. Power Supply; 85 to 264 VAC/110 to 370 VDC; 12 V; 2.5; 30 W (Max.); P Series P30E-12-N

Description
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover
Description
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 264 VAC/110 to 370 VDC; 12 V; 2.5; 30 W (Max.); P Series - 70161491 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC/110 to 370 VDC; 12 V; 2.5; 30 W (Max.); P Series
70161491
Power Supply; 85 to 264 VAC/110 to 370 VDC; 12 V; 2.5; 30 W (Max.); P Series 70161491
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover

85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply

  • High Quality — Field Failure Rate Less than 0.012%
  • Universal and User Selectable Input AC 85~264, AC 85~132/170~2
  • N Denotes Covered Unit
  • Built-In ±10% Output Voltage Adjusting Potentiometer
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Overcurrent and Overvoltage Protection Circuitry
  • Remote Sensing P100 and P150 Models
  • Conductive Noise — FCC-B, FCC-A Depending on Model
  • UL, CSA Safety Approvals
  • Three-Year Warranty
  • Also Available without Cover
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161491
Product Name Power Supply; 85 to 264 VAC/110 to 370 VDC; 12 V; 2.5; 30 W (Max.); P Series
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature -10 to 65 C (14 to 149 F)
DC Output Voltage 12.0 volts
DC Output Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details