Cosel U.S.A., Inc. Power Supply; 85 to 132 (VAC), 170 to 264 (1-Phase); 24 V; 14; 47 to 63 Hz P300E-24

Description
P300E Series Power Supply, 47 to 63 Hz Frequency -10 to +60 °C operating temperature range -10 to +60 °C operating temperature range.
Description
P300E Series Power Supply, 47 to 63 Hz Frequency -10 to +60 °C operating temperature range -10 to +60 °C operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 132 (VAC), 170 to 264 (1-Phase); 24 V; 14; 47 to 63 Hz - 70161697 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 (VAC), 170 to 264 (1-Phase); 24 V; 14; 47 to 63 Hz
70161697
Power Supply; 85 to 132 (VAC), 170 to 264 (1-Phase); 24 V; 14; 47 to 63 Hz 70161697
P300E Series Power Supply, 47 to 63 Hz Frequency -10 to +60 °C operating temperature range -10 to +60 °C operating temperature range.

P300E Series Power Supply, 47 to 63 Hz Frequency

  • -10 to +60 °C operating temperature range
    -10 to +60 °C operating temperature range.
Supplier's Site
Power Supply - 140462 - Radwell International
Willingboro, NJ, United States
Power Supply
140462
Power Supply 140462
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC CONVERTER, 85-132 VAC INPUT, 24 VDC OUTPUT, 14 AMP, ENCLOSED, DIN RAIL, LINEAR, 336 WATT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC CONVERTER, 85-132 VAC INPUT, 24 VDC OUTPUT, 14 AMP, ENCLOSED, DIN RAIL, LINEAR, 336 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70161697 140462
Product Name Power Supply; 85 to 132 (VAC), 170 to 264 (1-Phase); 24 V; 14; 47 to 63 Hz Power Supply
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR4-WR2-M-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details