Cosel U.S.A., Inc. Power Supply; 85 to 264 VAC/110 to 370 VDC; 5 V; 3; 15 W (Max.); 47 to 440 Hz P15E-5-N

Description
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover
Description
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 264 VAC/110 to 370 VDC; 5 V; 3; 15 W (Max.); 47 to 440 Hz - 70161481 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC/110 to 370 VDC; 5 V; 3; 15 W (Max.); 47 to 440 Hz
70161481
Power Supply; 85 to 264 VAC/110 to 370 VDC; 5 V; 3; 15 W (Max.); 47 to 440 Hz 70161481
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover

85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supplies

  • High Quality — Field Failure Rate Less than 0.012%
  • Universal and User Selectable Input AC 85~264, AC 85~132/170~2
  • N Denotes Covered Unit
  • Built-In ±10% Output Voltage Adjusting Potentiometer
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Overcurrent and Overvoltage Protection Circuitry
  • Remote Sensing P100 and P150 Models
  • Conductive Noise — FCC-B, FCC-A Depending on Model
  • UL, CSA Safety Approvals
  • Three-Year Warranty
  • Also Available without Cover
Supplier's Site
Power Supply - 21502251 - Radwell International
Willingboro, NJ, United States
Power Supply
21502251
Power Supply 21502251
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC, 5V, 3A, 85-264 V INCH, ENCLOSED, PANEL MOUNT, LINEAR, 15 WATT, P SERIES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC, 5V, 3A, 85-264 V INCH, ENCLOSED, PANEL MOUNT, LINEAR, 15 WATT, P SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70161481 21502251
Product Name Power Supply; 85 to 264 VAC/110 to 370 VDC; 5 V; 3; 15 W (Max.); 47 to 440 Hz Power Supply
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature -10 to 65 C (14 to 149 F)
DC Output Voltage 5.0 volts
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PowerFlex 750 Bus Supplies - 20J1F4D2K0LNDNNNNN-C1-P46-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details