100 W Power Supplies, 85 to 132 VAC⁄110 to 170 VDC Input Voltage
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 70161535 |
| Product Name | Power Supply; 85 to 132 VAC/110 to 170 VDC; Multiple; 5 V; 12 V; -12 V; 13 A |
| Type | DC Power Supply |
| Technology | Linear Power Supply |
| DC Output Voltage | -12.0 to 12.0 volts |
| DC Output Current | 13 amps |