Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters MMB50A-5

Description
Win Source Part Number: 1079363-MMB50A-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MMB (50W) Type: Open Frame Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 132 VAC Voltage - Isolation: 2 kV Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: 12V Efficiency: 76% Minimum Load Required: Yes Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 65°C Dimension: 6.81" L x 3.66" W x 1.42" H (173.0mm x 93.0mm x 36.0mm) Alternative Parts (Cross-Reference): PAH75D48-3318; SKM50B-12; RID-50B; SKM50B-05; PXF4024WD12; PXF4024WD15MMB50A5; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 3 A Current - Output 2: 1.5 A Mfr: Cosel USA, Inc. Other Names: 1776-2490,MMB50A-5-N D Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1079363-MMB50A-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MMB (50W) Type: Open Frame Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 132 VAC Voltage - Isolation: 2 kV Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: 12V Efficiency: 76% Minimum Load Required: Yes Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 65°C Dimension: 6.81" L x 3.66" W x 1.42" H (173.0mm x 93.0mm x 36.0mm) Alternative Parts (Cross-Reference): PAH75D48-3318; SKM50B-12; RID-50B; SKM50B-05; PXF4024WD12; PXF4024WD15MMB50A5; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 3 A Current - Output 2: 1.5 A Mfr: Cosel USA, Inc. Other Names: 1776-2490,MMB50A-5-N D Product Status: Obsolete Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1079363-MMB50A-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1079363-MMB50A-5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1079363-MMB50A-5
Win Source Part Number: 1079363-MMB50A-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MMB (50W) Type: Open Frame Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 132 VAC Voltage - Isolation: 2 kV Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: 12V Efficiency: 76% Minimum Load Required: Yes Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 65°C Dimension: 6.81" L x 3.66" W x 1.42" H (173.0mm x 93.0mm x 36.0mm) Alternative Parts (Cross-Reference): PAH75D48-3318; SKM50B-12; RID-50B; SKM50B-05; PXF4024WD12; PXF4024WD15MMB50A5; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 3 A Current - Output 2: 1.5 A Mfr: Cosel USA, Inc. Other Names: 1776-2490,MMB50A-5-N D Product Status: Obsolete Approval Agency: cURus

Win Source Part Number: 1079363-MMB50A-5
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MMB (50W)
Type: Open Frame
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Input: 85 ~ 132 VAC
Voltage - Isolation: 2 kV
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: 12V
Efficiency: 76%
Minimum Load Required: Yes
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 65°C
Dimension: 6.81" L x 3.66" W x 1.42" H (173.0mm x 93.0mm x 36.0mm)
Alternative Parts (Cross-Reference): PAH75D48-3318; SKM50B-12; RID-50B; SKM50B-05; PXF4024WD12; PXF4024WD15MMB50A5;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Current - Output 1: 3 A
Current - Output 2: 1.5 A
Mfr: Cosel USA, Inc.
Other Names: 1776-2490,MMB50A-5-ND
Product Status: Obsolete
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1079363-MMB50A-5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B1565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details