Win Source Part Number: 1351257-MGW32415
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGW (3W)
Type: Isolated Module
Features: OCP
Package: Tube
Size / Dimension: 0.67" L x 0.33" W x 0.47" H (17.0mm x 8.5mm x 12.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 5-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1351257-MGW32415 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |