Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters MGW32412

Description
Win Source Part Number: 1355429-MGW32412 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: MGW (3W) Package: Box Product Status: Active Package / Case: 5-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Current - Output (Max): 130mA, 130mA Power (Watts): 3.1 W Voltage - Input (Max): 36V Number of Outputs: 2 Voltage - Isolation: 1 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Voltage - Output 3: 24V Efficiency: 83% California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355429-MGW32412 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: MGW (3W) Package: Box Product Status: Active Package / Case: 5-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Current - Output (Max): 130mA, 130mA Power (Watts): 3.1 W Voltage - Input (Max): 36V Number of Outputs: 2 Voltage - Isolation: 1 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Voltage - Output 3: 24V Efficiency: 83% California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1355429-MGW32412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355429-MGW32412
Power Supplies - Board Mount - DC DC Converters 1355429-MGW32412
Win Source Part Number: 1355429-MGW32412 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: MGW (3W) Package: Box Product Status: Active Package / Case: 5-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Current - Output (Max): 130mA, 130mA Power (Watts): 3.1 W Voltage - Input (Max): 36V Number of Outputs: 2 Voltage - Isolation: 1 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Voltage - Output 3: 24V Efficiency: 83% California Prop 65: Warning Information

Win Source Part Number: 1355429-MGW32412
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 45 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: MGW (3W)
Package: Box
Product Status: Active
Package / Case: 5-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
ECCN: EAR99
Current - Output (Max): 130mA, 130mA
Power (Watts): 3.1 W
Voltage - Input (Max): 36V
Number of Outputs: 2
Voltage - Isolation: 1 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Voltage - Output 3: 24V
Efficiency: 83%
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1355429-MGW32412
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

0.8V 5V 4A DC-DC Converter IC - 922-LMZ10504TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details