Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: MGW (30W)
Package: Box
Type: Isolated Module
Package / Case: 6-DIP Module
Mounting Type: Through Hole
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | DIP; Other; Box |