Cosel MGW301212 DC/DC Converter
Win Source Part Number: 1338905-MGW301212
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGW (30W)
Type: Isolated Module
Features: Bridgeable, Remote On/Off, OCP, OVP
Package: Box
Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 1.25A, 1.25A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V or 24V
Voltage - Output 2: -12V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
California Prop 65: Warning Information
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 8159494 | 1338905-MGW301212 |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Input Voltage | 18 volts |