Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - MGW154815 MGW154815

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 927008-MGW154815 Series: MGW (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 500mA, 500mA 36V - 76V Input Package: 6-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 927008-MGW154815 Series: MGW (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 500mA, 500mA 36V - 76V Input Package: 6-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MGW154815 - 927008-MGW154815 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MGW154815
927008-MGW154815
Power Supplies Board Mount DCDC Converters - MGW154815 927008-MGW154815
Manufacturer: Cosel USA, Inc. Win Source Part Number: 927008-MGW154815 Series: MGW (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 500mA, 500mA 36V - 76V Input Package: 6-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 927008-MGW154815
Series: MGW (15W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 500mA, 500mA 36V - 76V Input
Package: 6-DIP Module
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 927008-MGW154815
Product Name Power Supplies Board Mount DCDC Converters - MGW154815
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
Buck 0.5A Step-Down DC-DC Converter IC - 739-LTC1627CS8#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 8.5 volts
IOUT 0.5000 amps
View Details