Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - MGW152415 MGW152415

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 788431-MGW152415 Series: MGW Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP Package: 6-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 89% Family Name: MGW152415 Categories: Power Supplies - Board Mount Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 500mA, 500mA Introduction Date: October 18, 2010 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 788431-MGW152415 Series: MGW Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP Package: 6-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 89% Family Name: MGW152415 Categories: Power Supplies - Board Mount Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 500mA, 500mA Introduction Date: October 18, 2010 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MGW152415
788431-MGW152415
Power Supplies Board Mount DCDC Converters - MGW152415 788431-MGW152415
Manufacturer: Cosel USA, Inc. Win Source Part Number: 788431-MGW152415 Series: MGW Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP Package: 6-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 89% Family Name: MGW152415 Categories: Power Supplies - Board Mount Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 500mA, 500mA Introduction Date: October 18, 2010 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 788431-MGW152415
Series: MGW
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP
Package: 6-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 89%
Family Name: MGW152415
Categories: Power Supplies - Board Mount
Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 500mA, 500mA
Introduction Date: October 18, 2010
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 1776-1393-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1393-ND
DC DC Converters 1776-1393-ND
Isolated Module DC DC Converter 2 Output 15V or 30V -15V 500mA, 500mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V or 30V -15V 500mA, 500mA 18V - 36V Input

Buy Now Datasheet
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 18-36 VDC; 0.5 AMP; DIA.1X.39X1 - 70161134 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 18-36 VDC; 0.5 AMP; DIA.1X.39X1
70161134
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 18-36 VDC; 0.5 AMP; DIA.1X.39X1 70161134
High Reliability — Field Failure Rate Less Than 0.001% Low EMI — Shielded Die-Cast Housing Metal Case Fully Regulated and 1500 VDC Isolation Between Input and Output Internal Fuse Protection for Safety Over Current Protection Circuitry Wide Operating Temperature Range (–40°C-85°C) Trim Function UL, C-UL, TüV, CE Safety Approvals

High Reliability — Field Failure Rate Less Than 0.001%
Low EMI — Shielded Die-Cast Housing Metal Case
Fully Regulated and 1500 VDC Isolation Between Input and Output
Internal Fuse Protection for Safety
Over Current Protection Circuitry
Wide Operating Temperature Range (–40°C-85°C)
Trim Function
UL, C-UL, TÜV, CE Safety Approvals

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MGW152415 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGW152415
Power Supplies - Board Mount - DC DC Converters MGW152415
DC DC CONVERTER +/-15V

DC DC CONVERTER +/-15V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 788431-MGW152415 1776-1393-ND 70161134 MGW152415
Product Name Power Supplies Board Mount DCDC Converters - MGW152415 DC DC Converters DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15 W; 18-36 VDC; 0.5 AMP; DIA.1X.39X1 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 2 #
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data