Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: MGW (10W)
Package: Box
Product Status: Active
Type: Isolated Module
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: 7-SIP Module
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
DC DC CONVERTER +/-12V Product overview: MGW102412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGW102412 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-MGW102412 | |
| Product Name | Power Supplies - Board Mount DC DC Converters | -12V DC-DC Converter IC |
| Package Type | Other; Box | Other; Box |