Cosel U.S.A., Inc. 15V DC-DC Converter IC MGS62415

Description
DC DC CONVERTER 15V Product overview: MGS62415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS62415 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V Product overview: MGS62415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS62415 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V DC-DC Converter IC - 132-MGS62415 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V DC-DC Converter IC
132-MGS62415
15V DC-DC Converter IC 132-MGS62415
DC DC CONVERTER 15V Product overview: MGS62415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS62415 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V Product overview: MGS62415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS62415 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1350320-MGS62415 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350320-MGS62415
Power Supplies - Board Mount - DC DC Converters 1350320-MGS62415
Win Source Part Number: 1350320-MGS62415 Category: Power Supplies - Board Mount - DC DC Converters Series: MGS (6W) Type: Isolated Module Features: Remote On/Off, OCP Package: Tube Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 89% Mounting Type: Through Hole Package / Case: 7-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. California Prop 65: Warning Information

Win Source Part Number: 1350320-MGS62415
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGS (6W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Tube
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 7-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MGS62415 1350320-MGS62415
Product Name 15V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data