Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters MGS62405

Description
Win Source Part Number: 1339786-MGS62405 Category: Power Supplies - Board Mount - DC DC Converters Series: MGS (6W) Type: Isolated Module Features: Remote On/Off, OCP Package: Tube Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 7-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1339786-MGS62405 Category: Power Supplies - Board Mount - DC DC Converters Series: MGS (6W) Type: Isolated Module Features: Remote On/Off, OCP Package: Tube Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 7-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339786-MGS62405 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339786-MGS62405
Power Supplies - Board Mount - DC DC Converters 1339786-MGS62405
Win Source Part Number: 1339786-MGS62405 Category: Power Supplies - Board Mount - DC DC Converters Series: MGS (6W) Type: Isolated Module Features: Remote On/Off, OCP Package: Tube Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 7-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. California Prop 65: Warning Information

Win Source Part Number: 1339786-MGS62405
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGS (6W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Tube
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 7-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
California Prop 65: Warning Information

Buy Now Datasheet
DC-DC Converter IC - 132-MGS62405 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-MGS62405
DC-DC Converter IC 132-MGS62405
DC-DC Regulated Power Supply Module, Product overview: MGS62405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS62405 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, Product overview: MGS62405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS62405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1339786-MGS62405 132-MGS62405
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.3V 200MA Boost DC-DC Converter IC - 739-AAT1299IOQ-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 3.3 volts
View Details
DC-DC Converters - 1224609P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 160 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details