Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters MGS301205-R

Description
Win Source Part Number: 1348968-MGS301205-R Category: Power Supplies - Board Mount - DC DC Converters Series: MGS (30W) Type: Isolated Module Package: Box Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: MGS301205 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1348968-MGS301205-R Category: Power Supplies - Board Mount - DC DC Converters Series: MGS (30W) Type: Isolated Module Package: Box Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: MGS301205 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1348968-MGS301205-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348968-MGS301205-R
Power Supplies - Board Mount - DC DC Converters 1348968-MGS301205-R
Win Source Part Number: 1348968-MGS301205-R Category: Power Supplies - Board Mount - DC DC Converters Series: MGS (30W) Type: Isolated Module Package: Box Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: MGS301205 California Prop 65: Warning Information

Win Source Part Number: 1348968-MGS301205-R
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGS (30W)
Type: Isolated Module
Package: Box
Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: MGS301205
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1348968-MGS301205-R
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 16 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Buck 2.5V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details