Win Source Part Number: 1337500-MGS1R5243R3
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGS (1.5W)
Type: Isolated Module
Features: OCP
Package: Box
Size / Dimension: 0.67" L x 0.33" W x 0.47" H (17.0mm x 8.5mm x 12.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: MGS1R5243
California Prop 65: Warning Information
DC-DC Regulated Power Supply Module, Product overview: MGS1R5243R3 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS1R5243R3 can be used for catalog matching and distributor lookup.
Cosel MGS1R5243R3 DC/DC Converter
Cosel MGS1R5243R3 DC/DC Converter
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1337500-MGS1R5243R3 | 132-MGS1R5243R3 | 1714671 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC-DC Converter IC | DC-DC Converters |
| Package Type | Other; Box | Other; Sip 6 |