Cosel U.S.A., Inc. 1.5W DC-DC Converter IC MGS1R52405

Description
DC-DC Regulated Power Supply Module, 1 Output, 1.5W, Hybrid, SIP-6/4 Product overview: MGS1R52405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS1R52405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 1.5W, Hybrid, SIP-6/4 Product overview: MGS1R52405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS1R52405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5W DC-DC Converter IC - 132-MGS1R52405 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W DC-DC Converter IC
132-MGS1R52405
1.5W DC-DC Converter IC 132-MGS1R52405
DC-DC Regulated Power Supply Module, 1 Output, 1.5W, Hybrid, SIP-6/4 Product overview: MGS1R52405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS1R52405 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 1.5W, Hybrid, SIP-6/4 Product overview: MGS1R52405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS1R52405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336741-MGS1R52405 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336741-MGS1R52405
Power Supplies - Board Mount - DC DC Converters 1336741-MGS1R52405
Win Source Part Number: 1336741-MGS1R52405 Category: Power Supplies - Board Mount - DC DC Converters Series: MGS (1.5W) Type: Isolated Module Features: OCP Package: Tube Size / Dimension: 0.67" L x 0.33" W x 0.47" H (17.0mm x 8.5mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 80% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. California Prop 65: Warning Information

Win Source Part Number: 1336741-MGS1R52405
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGS (1.5W)
Type: Isolated Module
Features: OCP
Package: Tube
Size / Dimension: 0.67" L x 0.33" W x 0.47" H (17.0mm x 8.5mm x 12.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
California Prop 65: Warning Information

Buy Now Datasheet
DC-DC Converters - 1714672 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1714672
DC-DC Converters 1714672
Cosel MGS1R52405 DC/DC Converter

Cosel MGS1R52405 DC/DC Converter

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MGS1R52405 1336741-MGS1R52405 1714672
Product Name 1.5W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters DC-DC Converters
Input Voltage 36 volts 24 volts
Unlock Full Specs
to access all available technical data